LG GTF925PZPM, 570 L, No Frost (fridge), N-T, 40 dB, 9 kg/24h, Stainless steel
LG GTF925PZPM. Total net capacity: 570 L. Door hinge: Right, Display type: LED. Climate class: N-T, Noise level: 40 dB. Fridge net capacity: 394 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 2. Freezer net capacity: 176 L, Freezing capacity: 9 kg/24h, No Frost (freezer). Product colour: Stainless steel