LG GT350, 7,62 cm (3"), 240 x 400 pixels, Nucleus OS 3.0, Black, White
LG GT350. Display diagonal: 7,62 cm (3"), Display resolution: 240 x 400 pixels. Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Nucleus OS 3.0. Battery capacity: 950 mAh. Product colour: Black, White. Weight: 122 g