LG logo

LG GSX961MCVZ side-by-side refrigerator Freestanding 601 L F Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81648
Info modified on:
13 Nov 2024, 22:29:26
Short summary description LG GSX961MCVZ side-by-side refrigerator Freestanding 601 L F Black:

LG GSX961MCVZ, Freestanding, American door, Black, Door-on-door, LED, R600a

Long summary description LG GSX961MCVZ side-by-side refrigerator Freestanding 601 L F Black:

LG GSX961MCVZ. Appliance placement: Freestanding, Product design: American door, Product colour: Black. Total net capacity: 601 L, Climate class: T, Noise emission class: C. Fridge net capacity: 405 L, Fridge gross capacity: 422 L, Lamp type: LED. Freezer net capacity: 196 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: F, Annual energy consumption: 376 kWh, Energy efficiency scale: A to G

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.