LG logo

LG GSP545PVYZ side-by-side refrigerator Freestanding 540 L Grey, Platinum

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9215
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG GSP545PVYZ side-by-side refrigerator Freestanding 540 L Grey, Platinum:

LG GSP545PVYZ, Freestanding, American door, Grey, Platinum, Touch, Tempered glass, 540 L

Long summary description LG GSP545PVYZ side-by-side refrigerator Freestanding 540 L Grey, Platinum:

LG GSP545PVYZ. Appliance placement: Freestanding, Product design: American door, Product colour: Grey, Platinum. Total net capacity: 540 L, Climate class: T, Noise level: 39 dB. Fridge net capacity: 362 L. Freezer net capacity: 178 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 348 kWh, Energy efficiency class (old): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.