LG logo

LG GSA-E10N optical disc drive DVD-RW

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80599
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG GSA-E10N optical disc drive DVD-RW:

LG GSA-E10N, Vertical/Horizontal, DVD-RW, EIDE/ATA, 2 MB, 48x, 16x

Long summary description LG GSA-E10N optical disc drive DVD-RW:

LG GSA-E10N. Mounting: Vertical/Horizontal. Optical drive type: DVD-RW, Interface: EIDE/ATA, Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 16x, CD rewrite speed: 32x. CD read speed: 48x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.