LG GP70NS50, Silver, Tray, Desktop/Laptop, DVD Super Multi, USB 2.0 & eSATA, DVD+R, DVD+RW, DVD-RAM
LG GP70NS50. Product colour: Silver, Disc loading type: Tray. Purpose: Desktop/Laptop, Optical drive type: DVD Super Multi, Interface: USB 2.0 & eSATA. CD write speed: 24x, DVD+R write speed: 8x, CD-R write speed: 24x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. DVD drive average random access time: 167 ms, CD-ROM drive average random access time: 139 ms, DVD-RAM access time: 203 ms