LG GL-B282SLHL, 235 L, Stainless steel
LG GL-B282SLHL. Total net capacity: 235 L. Door hinge: Right. Fridge net capacity: 178 L, Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 57 L. Product colour: Stainless steel