LG GH22LP20, Black, Tray, Vertical/Horizontal, IDE/ATA, 2 MB, 48x
LG GH22LP20. Product colour: Black, Disc loading type: Tray, Mounting: Vertical/Horizontal. Interface: IDE/ATA, Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 22x, CD rewrite speed: 32x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 40x. DVD drive average random access time: 175 ms, CD-ROM drive average random access time: 120 ms