LG logo

LG GH20NS15 - Internal Super-Multi SecurDisc™ DVD Rewriter optical disc drive

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95200
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG GH20NS15 - Internal Super-Multi SecurDisc™ DVD Rewriter optical disc drive:

LG GH20NS15 - Internal Super-Multi SecurDisc™ DVD Rewriter, Tray, Serial ATA, 2 MB, 48x, 20x, 32x

Long summary description LG GH20NS15 - Internal Super-Multi SecurDisc™ DVD Rewriter optical disc drive:

LG GH20NS15 - Internal Super-Multi SecurDisc™ DVD Rewriter. Disc loading type: Tray. Interface: Serial ATA, Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 20x, CD rewrite speed: 32x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 40x. DVD drive average random access time: 175 ms, CD-ROM drive average random access time: 120 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.