LG logo

LG Super Multi Blue Blu-ray Disc Rewriter and HD-DVD Rom Drive optical disc drive Internal

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48969
Info modified on:
04 Apr 2019, 08:35:25
Short summary description LG Super Multi Blue Blu-ray Disc Rewriter and HD-DVD Rom Drive optical disc drive Internal:

LG Super Multi Blue Blu-ray Disc Rewriter and HD-DVD Rom Drive, Tray, Serial ATA, 40x, 12x, 40x, 6x

Long summary description LG Super Multi Blue Blu-ray Disc Rewriter and HD-DVD Rom Drive optical disc drive Internal:

LG Super Multi Blue Blu-ray Disc Rewriter and HD-DVD Rom Drive. Disc loading type: Tray. Interface: Serial ATA. CD write speed: 40x, DVD+R write speed: 12x, CD rewrite speed: 40x. CD read speed: 40x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 150 ms, BD-ROM average random access time: 180 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.