LG logo

LG GCE-8525B 52x CD-R, 32x CD-RW Write drive optical disc drive Internal

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84229
Info modified on:
04 Apr 2019, 05:11:48
Short summary description LG GCE-8525B 52x CD-R, 32x CD-RW Write drive optical disc drive Internal:

LG GCE-8525B 52x CD-R, 32x CD-RW Write drive, 2 MB, 7,8 MB/s, 52x, 32x, 52x, 90 ms

Long summary description LG GCE-8525B 52x CD-R, 32x CD-RW Write drive optical disc drive Internal:

LG GCE-8525B 52x CD-R, 32x CD-RW Write drive. Drive device, buffer size: 2 MB, Burst transfer rate: 7,8 MB/s. CD write speed: 52x, CD rewrite speed: 32x. CD read speed: 52x. Access time: 90 ms. Weight: 900 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.