LG GC-Q247CSBV, Freestanding, Silver, Door-on-door, Buttons, LED, 642 L
LG GC-Q247CSBV. Appliance placement: Freestanding, Product colour: Silver, Door assembly: Door-on-door. Total net capacity: 642 L, Noise emission class: C, Noise level: 39 dB. Fridge net capacity: 411 L, Lamp type: LED. Freezer net capacity: 231 L. Energy efficiency class: F, Annual energy consumption: 435 kWh, Energy efficiency scale: A to G