LG logo

LG GBB60NSFFB fridge-freezer Freestanding 343 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94779
Info modified on:
27 May 2024, 12:28:34
Short summary description LG GBB60NSFFB fridge-freezer Freestanding 343 L Stainless steel:

LG GBB60NSFFB, 343 L, No Frost (fridge), SN-T, 10 kg/24h, Fresh zone compartment, Stainless steel

Long summary description LG GBB60NSFFB fridge-freezer Freestanding 343 L Stainless steel:

LG GBB60NSFFB. Total net capacity: 343 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 37 dB. Fridge net capacity: 250 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 93 L, Freezing capacity: 10 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 178 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.