Short summary description LG FB-163 home cinema system 2.0 channels 160 W:
LG FB-163, DVD player, 2.0 channels, 160 W, 15 kg, 430 x 260 x 295 mm
Long summary description LG FB-163 home cinema system 2.0 channels 160 W:
LG FB-163. Optical disc player type: DVD player. Audio output channels: 2.0 channels, RMS rated power: 160 W. Weight: 15 kg, Dimensions (WxDxH): 430 x 260 x 295 mm
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.