LG F2WV3S85S3W, Front-load, 8,5 kg, B, 71 dB, 1200 RPM, C
LG F2WV3S85S3W. Loading type: Front-load. Rated capacity: 8,5 kg, Spin-drying class: B, Noise level (spin): 71 dB, Maximum spin speed: 1200 RPM. Product colour: White. Width: 600 mm, Depth: 475 mm, Height: 850 mm. Energy efficiency class: C