LG F2WV3058S6W, Front-load, 8,5 kg, A, 71 dB, 1200 RPM, A
LG F2WV3058S6W. Loading type: Front-load. Rated capacity: 8,5 kg, Spin-drying class: A, Noise level (spin): 71 dB, Maximum spin speed: 1200 RPM. Product colour: White. Width: 600 mm, Depth: 495 mm, Height: 850 mm. Energy efficiency class: A