LG logo

LG SIGNATURE F14WM8P5KG washing machine Front-load 8,5 kg 1400 RPM Black, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43070
Info modified on:
27 May 2024, 13:27:38
Short summary description LG SIGNATURE F14WM8P5KG washing machine Front-load 8,5 kg 1400 RPM Black, White:

LG SIGNATURE F14WM8P5KG, Front-load, 8,5 kg, A, 74 dB, 1400 RPM, 159 kWh

Long summary description LG SIGNATURE F14WM8P5KG washing machine Front-load 8,5 kg 1400 RPM Black, White:

LG SIGNATURE F14WM8P5KG. Loading type: Front-load. Rated capacity: 8,5 kg, Spin-drying class: A, Noise level (spin): 74 dB, Noise level (wash): 53 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 159 kWh, Annual water consumption washing: 11900 L. Product colour: Black, White. Width: 600 mm, Depth: 560 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.