LG F1448QDP1, Front-load, 7 kg, A, 69 dB, 1400 RPM, 171 kWh
LG F1448QDP1. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: A, Noise level (spin): 69 dB. Washing class: A. Noise level (wash): 54 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 171 kWh, Annual water consumption washing: 10000 L. Product colour: White. Width: 600 mm, Depth: 590 mm, Height: 842 mm