LG logo

LG F1403RD washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79568
Info modified on:
02 Mar 2021, 09:46:48
Short summary description LG F1403RD washer dryer Freestanding Front-load White:

LG F1403RD, Front-load, Freestanding, White, 69 L, 6 kg, 1400 RPM

Long summary description LG F1403RD washer dryer Freestanding Front-load White:

LG F1403RD. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 6 kg, Maximum spin speed: 1400 RPM, Rated capacity (washing): 9 kg. Door opening angle: 170°. Water consumption washing per cycle: 95 L, Water consumption washing & drying per cycle: 95 L, Energy consumption washing & drying per cycle: 7,29 kWh. Depth: 600 mm, Width: 640 mm, Height: 842 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.