LG logo

LG Optimus L3 E400 8,13 cm (3.2") Single SIM Android 2.3 3G 0,375 GB 1,1 GB 1500 mAh Pink

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16689
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG Optimus L3 E400 8,13 cm (3.2") Single SIM Android 2.3 3G 0,375 GB 1,1 GB 1500 mAh Pink:

LG Optimus L3 E400, 8,13 cm (3.2"), 0,375 GB, 1,1 GB, 3 MP, Android 2.3, Pink

Long summary description LG Optimus L3 E400 8,13 cm (3.2") Single SIM Android 2.3 3G 0,375 GB 1,1 GB 1500 mAh Pink:

LG Optimus L3 E400. Display diagonal: 8,13 cm (3.2"), Display resolution: 240 x 320 pixels. Processor frequency: 0,8 GHz. RAM capacity: 0,375 GB, Internal storage capacity: 1,1 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.3. Battery capacity: 1500 mAh. Product colour: Pink. Weight: 103 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.