LG logo

LG E2251VR computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD LED

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56671
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG E2251VR computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD LED:

LG E2251VR, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, LED, 5 ms

Long summary description LG E2251VR computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD LED:

LG E2251VR. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.