LG logo

LG DR385 Super Multi DVD Recorder Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114877
Info modified on:
21 Nov 2019, 17:24:41
Short summary description LG DR385 Super Multi DVD Recorder Black:

LG DR385 Super Multi DVD Recorder, MP3, WMA, CD, DVD, DVD+R, 245 mm, 430 mm, 49 mm, 2,62 kg

Long summary description LG DR385 Super Multi DVD Recorder Black:

LG DR385 Super Multi DVD Recorder. Audio formats supported: MP3, WMA. Disc types supported: CD, DVD, DVD+R. Width: 245 mm, Depth: 430 mm, Height: 49 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.