LG logo

LG DP132 DVD DVD player Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
338482
Info modified on:
09 Dec 2021, 21:57:38
Short summary description LG DP132 DVD DVD player Black:

LG DP132 DVD, NTSC, PAL, Dolby Digital, AVCHD, H.264, MPEG2, MPEG4, MP3, WMA, JPG, CD audio

Long summary description LG DP132 DVD DVD player Black:

LG DP132 DVD. Analog signal format system: NTSC, PAL. Audio decoders: Dolby Digital. Video formats supported: AVCHD, H.264, MPEG2, MPEG4, Audio formats supported: MP3, WMA, Image formats supported: JPG. Playback disc formats: CD audio, Playback disc types: CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Number of optical discs: 1 discs. Power consumption (typical): 11 W, Power consumption (standby): 0,5 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.