LG DM2350D, 58,4 cm (23"), 1920 x 1080 pixels, Full HD, 3D, 5 ms, Black
LG DM2350D. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, 3D, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product colour: Black