LG logo

LG DH18NS40 optical disc drive Internal DVD±R/RW Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64230
Info modified on:
18 May 2018, 08:21:54
Short summary description LG DH18NS40 optical disc drive Internal DVD±R/RW Black:

LG DH18NS40, Black, Tray, RoHS, DVD±R/RW, Serial ATA, 48x

Long summary description LG DH18NS40 optical disc drive Internal DVD±R/RW Black:

LG DH18NS40. Product colour: Black, Disc loading type: Tray, Certification: RoHS. Optical drive type: DVD±R/RW, Interface: Serial ATA. CD read speed: 48x, CD-RW read speed: 40x, CD-ROM read speed: 48x. DVD drive average random access time: 95 ms, CD-ROM drive average random access time: 90 ms. Weight: 700 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.