LG logo

LG C12AWR air conditioner Air conditioner indoor unit Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98218
Info modified on:
12 Dec 2024, 14:14:39
Short summary description LG C12AWR air conditioner Air conditioner indoor unit Silver:

LG C12AWR, Air conditioner indoor unit, Silver, Cooling, Heating, 3510 W, 4570 W, R410A

Long summary description LG C12AWR air conditioner Air conditioner indoor unit Silver:

LG C12AWR. Type: Air conditioner indoor unit, Product colour: Silver, Air conditioner functions: Cooling, Heating. Power consumption (cooling) (max): 1090 W, Power consumption (heating) (max): 1260 W, AC input voltage: 220-240 V. Indoor unit type: Wall-mountable, Indoor unit width: 91,5 cm, Indoor unit height: 28,2 cm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.