LG logo

LG BU20N optical disc drive Internal Blu-Ray DVD Combo Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130711
Info modified on:
10 Aug 2024, 09:49:44
Short summary description LG BU20N optical disc drive Internal Blu-Ray DVD Combo Black:

LG BU20N, Black, Safety UL, C-UL, TÜV, SEMKO, EMC, Laser Safety, Desktop, Blu-Ray DVD Combo, Serial ATA, BD, BD-R, BD-R DL, BD-RE, BD-RE DL, BD-ROM, CD, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW,...

Long summary description LG BU20N optical disc drive Internal Blu-Ray DVD Combo Black:

LG BU20N. Product colour: Black, Certification: Safety UL, C-UL, TÜV, SEMKO, EMC, Laser Safety. Purpose: Desktop, Optical drive type: Blu-Ray DVD Combo, Interface: Serial ATA. CD write speed: 24x, DVD+R write speed: 8x, CD-R write speed: 24x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. DVD drive average random access time: 200 ms, CD-ROM drive average random access time: 200 ms, BD-ROM average random access time: 250 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.