LG logo

LG BD640 DVD/Blu-Ray player Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27410
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG BD640 DVD/Blu-Ray player Black:

LG BD640, 1080i, 1080p, 12-bit/162MHz, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, 100 dB, 24-bit/192kHz, AVCHD, MKV, MPEG2, MPEG4

Long summary description LG BD640 DVD/Blu-Ray player Black:

LG BD640. Supported video modes: 1080i, 1080p, Video D/A Converter (DAC): 12-bit/162MHz. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, Signal-to-Noise Ratio (SNR): 100 dB, Audio D/A Converter (DAC): 24-bit/192kHz. Video formats supported: AVCHD, MKV, MPEG2, MPEG4. Disc types supported: BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD-R, DVD-RW. AC input voltage: 120 V, AC input frequency: 60 Hz, Power consumption (typical): 13 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.