LG logo

LG Prestige Inverter V Split system White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68690
Info modified on:
12 Dec 2024, 14:16:38
Short summary description LG Prestige Inverter V Split system White:

LG Prestige Inverter V, Split system, White, Cooling, Heating, 2520 W, 3200 W, 1023 BTU/h

Long summary description LG Prestige Inverter V Split system White:

LG Prestige Inverter V. Type: Split system, Product colour: White, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A, Power consumption (cooling) (min): 450 W, Power consumption (heating) (min): 570 W. Indoor unit noise level (high speed): 38 dB, Indoor unit width: 87,5 cm, Indoor unit depth: 23,5 cm. Outdoor unit noise level: 45 dB, Outdoor unit width: 77 cm, Outdoor unit depth: 28,8 cm. Energy efficiency class (cooling): A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.