LG G12WL, Split system, White, Cooling, Heating, 3500 W, 1300 W, 4000 W
LG G12WL. Type: Split system, Product colour: White, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A, Annual energy consumption (cooling): 220 kWh, Annual energy consumption (heating) (Average heating season): 1224 kWh. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 39 dB, Cooling airflow (indoor unit): 630 m³/h. Outdoor unit noise level: 45 dB, Cooling airflow (outdoor unit): 1980 m³/h, Heating airflow (outdoor unit): 1980 m³/h. Energy efficiency class (cooling): A+