LG logo

LG G09WL Split system White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34298
Info modified on:
12 Dec 2024, 14:14:48
Short summary description LG G09WL Split system White:

LG G09WL, Split system, White, Cooling, Heating, 2500 W, 1300 W, 3500 W

Long summary description LG G09WL Split system White:

LG G09WL. Type: Split system, Product colour: White, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A, Annual energy consumption (cooling): 220 kWh, Annual energy consumption (heating) (Average heating season): 1224 kWh. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 39 dB, Cooling airflow (indoor unit): 630 m³/h. Outdoor unit noise level: 45 dB, Cooling airflow (outdoor unit): 1980 m³/h, Heating airflow (outdoor unit): 1980 m³/h. Energy efficiency class (cooling): A+

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.