LG logo

LG A series A530-TE15K laptop Intel® Core™ i7 i7-2670QM 39,6 cm (15.6") Full HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 555M Windows 7 Home Premium

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35658
Info modified on:
29 Jan 2025, 18:25:15
Short summary description LG A series A530-TE15K laptop Intel® Core™ i7 i7-2670QM 39,6 cm (15.6") Full HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 555M Windows 7 Home Premium:

LG A series A530-TE15K, Intel® Core™ i7, 2,2 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 750 GB

Long summary description LG A series A530-TE15K laptop Intel® Core™ i7 i7-2670QM 39,6 cm (15.6") Full HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 555M Windows 7 Home Premium:

LG A series A530-TE15K. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 555M. Operating system installed: Windows 7 Home Premium

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.