LG logo

LG GM-B258RBS side-by-side refrigerator Freestanding Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64715
Info modified on:
23 Oct 2019, 15:24:07
Short summary description LG GM-B258RBS side-by-side refrigerator Freestanding Stainless steel:

LG GM-B258RBS, Freestanding, French door, Stainless steel, LED, Bottom-placed

Long summary description LG GM-B258RBS side-by-side refrigerator Freestanding Stainless steel:

LG GM-B258RBS. Appliance placement: Freestanding, Product design: French door, Product colour: Stainless steel. Lamp type: LED. Freezer position: Bottom-placed

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.