LG 86UM7600PLB.AVS, 2,18 m (86"), 3840 x 2160 pixels, LCD, Smart TV, Wi-Fi, Silver
LG 86UM7600PLB.AVS. Display diagonal: 2,18 m (86"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Screen shape: Flat, LED backlighting type: Direct-LED BLU. Smart TV. Motion interpolation technology: TruMotion 200 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver