LG logo

LG 86UL3G-B signage display Digital signage flat panel 2,18 m (86") IPS Wi-Fi 350 cd/m² 4K Ultra HD Titanium 16/7

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138734
Info modified on:
27 May 2024, 14:40:57
Short summary description LG 86UL3G-B signage display Digital signage flat panel 2,18 m (86") IPS Wi-Fi 350 cd/m² 4K Ultra HD Titanium 16/7:

LG 86UL3G-B, Digital signage flat panel, 2,18 m (86"), IPS, 3840 x 2160 pixels, Wi-Fi, 16/7

Long summary description LG 86UL3G-B signage display Digital signage flat panel 2,18 m (86") IPS Wi-Fi 350 cd/m² 4K Ultra HD Titanium 16/7:

LG 86UL3G-B. Product design: Digital signage flat panel. Display diagonal: 2,18 m (86"), Display technology: IPS, Display resolution: 3840 x 2160 pixels, Display brightness: 350 cd/m², HD type: 4K Ultra HD. Wi-Fi. Operating hours (hours/days): 16/7. Product colour: Titanium

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.