LG logo

LG UHD 75UQ80006LB 190,5 cm (75") 4K Ultra HD Smart TV Wi-Fi Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21483
Info modified on:
16 Jul 2024, 11:05:00
Short summary description LG UHD 75UQ80006LB 190,5 cm (75") 4K Ultra HD Smart TV Wi-Fi Grey:

LG UHD 75UQ80006LB, 190,5 cm (75"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Grey

Long summary description LG UHD 75UQ80006LB 190,5 cm (75") 4K Ultra HD Smart TV Wi-Fi Grey:

LG UHD 75UQ80006LB. Display diagonal: 190,5 cm (75"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Grey

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.