LG SK8070, 190,5 cm (75"), 3840 x 2160 pixels, LCD, Smart TV, Wi-Fi, Grey
LG SK8070. Display diagonal: 190,5 cm (75"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Screen shape: Flat. Smart TV. Wi-Fi. Product colour: Grey