LG 65UH668V, 165,1 cm (65"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Metallic
LG 65UH668V. Display diagonal: 165,1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Metallic