LG logo

LG NanoCell NANO95 65NANO956NA TV 165,1 cm (65") 8K Ultra HD Smart TV Wi-Fi Aluminium, Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63880
Info modified on:
24 Feb 2025, 09:59:50
Short summary description LG NanoCell NANO95 65NANO956NA TV 165,1 cm (65") 8K Ultra HD Smart TV Wi-Fi Aluminium, Black:

LG NanoCell NANO95 65NANO956NA, 165,1 cm (65"), 7680 x 4320 pixels, NanoCell, Smart TV, Wi-Fi, Aluminium, Black

Long summary description LG NanoCell NANO95 65NANO956NA TV 165,1 cm (65") 8K Ultra HD Smart TV Wi-Fi Aluminium, Black:

LG NanoCell NANO95 65NANO956NA. Display diagonal: 165,1 cm (65"), Display resolution: 7680 x 4320 pixels, HD type: 8K Ultra HD, Display technology: NanoCell, Screen shape: Flat, LED backlighting type: Full-Array. Smart TV. Motion interpolation technology: TruMotion 100 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Aluminium, Black

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.