LG 65B6V, 165,1 cm (65"), 3840 x 2160 pixels, OLED, Smart TV, Wi-Fi, Black
LG 65B6V. Display diagonal: 165,1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PMI (Picture Mastering Index), Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black