LG logo

LG UHD 60UQ81006LB 152,4 cm (60") 4K Ultra HD Smart TV Wi-Fi Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54113
Info modified on:
16 Jul 2024, 11:05:09
Short summary description LG UHD 60UQ81006LB 152,4 cm (60") 4K Ultra HD Smart TV Wi-Fi Grey:

LG UHD 60UQ81006LB, 152,4 cm (60"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Grey

Long summary description LG UHD 60UQ81006LB 152,4 cm (60") 4K Ultra HD Smart TV Wi-Fi Grey:

LG UHD 60UQ81006LB. Display diagonal: 152,4 cm (60"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-CI+, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Grey

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.