LG logo

LG UH5F Digital signage flat panel 139,7 cm (55") IPS 500 cd/m² 4K Ultra HD Black Built-in processor WebOS 24/7

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171500
Info modified on:
16 Jul 2024, 11:00:43
Short summary description LG UH5F Digital signage flat panel 139,7 cm (55") IPS 500 cd/m² 4K Ultra HD Black Built-in processor WebOS 24/7:

LG UH5F, Digital signage flat panel, 139,7 cm (55"), IPS, 3840 x 2160 pixels, 24/7

Long summary description LG UH5F Digital signage flat panel 139,7 cm (55") IPS 500 cd/m² 4K Ultra HD Black Built-in processor WebOS 24/7:

LG UH5F. Product design: Digital signage flat panel. Display diagonal: 139,7 cm (55"), Display technology: IPS, Display resolution: 3840 x 2160 pixels, Display brightness: 500 cd/m², HD type: 4K Ultra HD. Operating hours (hours/days): 24/7. Operating system installed: WebOS. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.