LG logo

LG 55LF6000 TV 139,7 cm (55") Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77975
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG 55LF6000 TV 139,7 cm (55") Full HD Black:

LG 55LF6000, 139,7 cm (55"), 1920 x 1080 pixels, Full HD, Black

Long summary description LG 55LF6000 TV 139,7 cm (55") Full HD Black:

LG 55LF6000. Display diagonal: 139,7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, Motion interpolation technology: TruMotion 120 Hz, Native aspect ratio: 16:9. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.