LG logo

LG UHD 50UT81006LA 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Blue

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14579
Info modified on:
25 Feb 2025, 08:16:19
Short summary description LG UHD 50UT81006LA 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Blue:

LG UHD 50UT81006LA, 127 cm (50"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Blue

Long summary description LG UHD 50UT81006LA 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Blue:

LG UHD 50UT81006LA. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.