LG 49LF631V, 124,5 cm (49"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black
LG 49LF631V. Display diagonal: 124,5 cm (49"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: MCI (Motion Clarity Index) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-S, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black