LG 47LM669s, 119,4 cm (47"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Silver
LG 47LM669s. Display diagonal: 119,4 cm (47"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: MCI (Motion Clarity Index) 400, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S. Wi-Fi, Ethernet LAN. Product colour: Silver