LG logo

LG 43UH6507 TV 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Metallic

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69958
Info modified on:
27 May 2024, 12:31:45
Short summary description LG 43UH6507 TV 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Metallic:

LG 43UH6507, 109,2 cm (43"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Metallic

Long summary description LG 43UH6507 TV 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Metallic:

LG 43UH6507. Display diagonal: 109,2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PMI (Picture Mastering Index) 1200, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Metallic

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.