LG 43LH5100, 109,2 cm (43"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Black
LG 43LH5100. Display diagonal: 109,2 cm (43"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PMI (Picture Mastering Index) 300, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product colour: Black