LG 43LF540T, 109,2 cm (43"), 1920 x 1080 pixels, Full HD, LED, DVB-T2, Silver
LG 43LF540T. Display diagonal: 109,2 cm (43"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Native aspect ratio: 16:9. Digital signal format system: DVB-T2. Product colour: Silver