LG 42LM3400, 106,7 cm (42"), 1920 x 1080 pixels, Full HD, LED, 3D, Black
LG 42LM3400. Display diagonal: 106,7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Motion interpolation technology: MCI (Motion Clarity Index) 100. Digital signal format system: DVB-C, DVB-S2, DVB-T, DVB-T2. Product colour: Black